Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712229-SN0307009B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0307009B CAD Model

Description

The SN0307009B is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This versatile component is an essential building block for a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • High Precision: The SN0307009B is engineered for accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Durability: Manufactured with Texas Instruments' commitment to quality, this product is built to withstand harsh environments and provide a long operational lifespan.
  • Low Power Consumption: Designed for efficiency, the SN0307009B minimizes power usage, making it ideal for battery-operated devices and energy-sensitive projects.
  • Compact Form Factor: The small footprint of the SN0307009B allows for its integration into space-constrained designs without compromising functionality.

Applications

The SN0307009B is incredibly versatile, suitable for a broad array of applications. Some of the most common uses include:

  • Mobile and Portable Devices
  • Medical Equipment
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure

Technical Specifications

The technical aspects of the SN0307009B reflect its capability to perform consistently under various conditions:

  • Operating Temperature Range: Specified by the manufacturer, suitable for commercial and industrial environments.
  • Voltage Ratings: Compatible with standard power supply voltages, offering flexibility in system design.
  • Package Type: Available in a user-friendly package, facilitating easy integration into a wide range of products.

Quality and Support

Customers choosing the SN0307009B benefit from Texas Instruments' renowned quality assurance and customer support. The company's dedication to excellence ensures that every unit meets stringent quality standards. Moreover, TI provides comprehensive technical support and documentation, making the integration of the SN0307009B into your projects as smooth as possible.

You May Also Be Interested in

Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention