EN
  • EN
  • DE

SN0301022BDBR

Part No SN0301022BDBR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094628-SN0301022BDBR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN0301022BDBR CAD Model

Description

Introducing the SN0301022BDBR from Texas Instruments

The SN0301022BDBR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability. This versatile component is designed to meet the demanding requirements of modern electronics, making it an ideal choice for a wide range of applications. Whether you're working on advanced communication systems, sophisticated automotive electronics, or cutting-edge industrial machinery, the SN0301022BDBR is engineered to provide optimal functionality.

Key Features

  • High Precision: The SN0301022BDBR delivers precise operation, ensuring accurate signal processing and control in your applications.
  • Durability: Manufactured with Texas Instruments' rigorous quality standards, this product is built to last and withstand tough conditions.
  • Energy Efficiency: With power conservation in mind, the SN0301022BDBR is designed to operate with minimal power consumption, making it suitable for energy-sensitive projects.
  • Compact Size: Its small form factor enables it to fit into tight spaces, providing flexibility in design for compact electronic devices.

Applications

The versatility of the SN0301022BDBR allows it to be used across various industries and applications. It's particularly well-suited for:

  • Telecommunication infrastructure
  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Medical equipment

Technical Specifications

The SN0301022BDBR boasts impressive technical specifications that cater to the needs of advanced electronic systems:

  • Package Type: Small-outline integrated circuit
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by datasheet
  • Interface Type: As specified in the product documentation

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SN0301022BDBR is no exception. Customers can expect comprehensive technical support and resources, ensuring seamless integration into their projects. Detailed documentation, application notes, and design resources are readily available to assist with the implementation of this component.

For engineers and designers seeking a reliable and efficient solution for their electronic designs, the SN0301022BDBR from Texas Instruments is an exceptional choice that combines performance, durability, and energy efficiency.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess