EN
  • EN
  • DE

SMP-BQ24170-MVK

Part No SMP-BQ24170-MVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series MAVRK
Package Box
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part BQ24170
Primary Attributes Li-Ion (1 Cell)
Supplied Contents Board(s)
Base Product Number BQ2417
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284366-SMP-BQ24170-MVK
Ultra Librarian 3D Model Ultra Librarian SMP-BQ24170-MVK CAD Model

Description

The SMP-BQ24170-MVK is a high-efficiency, single-cell Li-ion battery charger designed by Texas Instruments to meet the needs of modern portable electronics. This sophisticated integrated circuit (IC) is engineered to provide a safe and reliable charging solution with advanced features that ensure the longevity and performance of the battery it services.

With a wide input voltage range and integrated power FETs, the SMP-BQ24170-MVK offers a flexible and efficient charging solution for a variety of applications, including smartphones, tablets, digital cameras, and other USB-powered devices. Its ability to operate with both USB and high voltage adapters makes it a versatile choice for consumers and manufacturers alike.

Key Features

  • Adaptive Charging: The device includes a programmable charging profile that allows for the optimization of charging parameters to match specific battery characteristics, which can significantly extend the battery's lifespan.
  • High Efficiency: With integrated power FETs, the SMP-BQ24170-MVK achieves high efficiency during the charging process, reducing heat generation and improving overall system performance.
  • Protection Circuits: Built-in safety features such as over-voltage, over-current, short-circuit, and thermal protection ensure that both the battery and the device remain safeguarded during the charging process.
  • LED Status Indicator: An integrated LED provides immediate visual feedback on the charging status, making it easy for users to determine when their device is charging and when it has reached full capacity.
  • Power Path Management: This feature allows the device to power the system load while simultaneously and independently charging the battery, ensuring uninterrupted operation of the device even when the battery is low.

Applications

The versatility of the SMP-BQ24170-MVK makes it suitable for a wide array of portable electronic devices. Its efficient power management and charging capabilities are ideal for products that require reliable, long-term battery performance. Whether for personal electronics, medical devices, or other battery-powered applications, the SMP-BQ24170-MVK stands out as a smart choice for manufacturers seeking a high-quality charging solution.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess