EN
  • EN
  • DE

SM74611KTTR

Part No SM74611KTTR
Manufacturer Texas Instruments
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 30V 15A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 26mV @ 8A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300nA @ 28V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 144783-SM74611KTTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM74611KTTR CAD Model

Description

The SM74611KTTR from Texas Instruments is a state-of-the-art, high-performance Smart Bypass Diode.

  • Key Features: Patented NanoFET technology, unique bypass feature
  • Technology: NanoFET
  • Application: Photovoltaic applications, including solar panel systems
  • Performance: Superior performance compared to traditional Schottky diodes
  • Efficiency: Reduced power loss and heat dissipation, improved energy efficiency
  • Reliability: Enhanced system reliability with bypass feature
  • Voltage Drop: Low forward voltage drop
  • Leakage Current: Low reverse leakage current
  • Integration: Easy integration into existing systems
  • Package: Small, surface-mount package
  • Durability: Withstands harsh environmental conditions
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1915 $55.7235
20+ $5.0802 $101.6040
31+ $4.9215 $152.5665
42+ $4.7627 $200.0334
55+ $4.6040 $253.2200
73+ $4.1277 $301.3221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess