EN
  • EN
  • DE

SM72480SDE-120/NOPB

Part No SM72480SDE-120/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 120DEGC OPN DRN 6WSON / Thermostat 120°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Product Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±2.2°C
Current - Output (Max) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Voltage - Supply 1.6 V ~ 5.5 V
Current - Supply 8µA
Temperature Range - Operating -50°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Base Product Number SM724
Other Names SM72480SDE-120/NOPBDKR,TEXTISSM72480SDE-120/NOPB,2156-SM72480SDE-120/NOPB-TI,SM72480SDE-120TR,SM72480SDE-120/NOPBCT,SM72480SDE-120DKR,SM72480SDE-120CT,SM72480SDE-120DKR,SM72480SDE-120TR,*SM72480SDE-120/NOPB,SM72480SDE-120/NOPBTR,SM72480SDE120NOPB,SM72480SDE-120CT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1233861-SM72480SDE-120/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72480SDE-120/NOPB CAD Model

Description

The SM72480SDE-120/NOPB is a high-performance, precision temperature sensor from Texas Instruments, designed for a wide range of applications, including industrial, automotive, and consumer electronics. With its advanced design, this sensor provides accurate temperature measurements with a minimal need for external calibration.

Key Features

  • High Accuracy: The SM72480SDE-120/NOPB offers excellent accuracy, ensuring reliable temperature readings for critical applications.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for various environments and conditions.
  • Analog Output: It features an analog output that can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, or other monitoring circuitry.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the sensor has a low operating current, which helps to extend battery life in portable devices.
  • Robust Package: Housed in a durable package, the SM72480SDE-120/NOPB is built to withstand harsh conditions and provide a long operational lifespan.
  • No Lead (Pb-Free): This component is manufactured without lead, making it compliant with RoHS regulations and environmentally friendly.

Applications

The versatility of the SM72480SDE-120/NOPB allows it to be used in a variety of applications, including but not limited to:

  • Industrial process control systems
  • Automotive engine and cabin temperature monitoring
  • Consumer electronics such as smart home devices and wearables
  • Data center environmental monitoring
  • Medical equipment that requires precise temperature regulation

Product Specifications

Parameter Value
Accuracy ±0.5°C (typical)
Temperature Range -55°C to +150°C
Supply Voltage 4V to 30V
Output Type Analog Voltage
Package / Case 8-WSON (6x5)

With its high performance, robust packaging, and compliance with environmental standards, the SM72480SDE-120/NOPB from Texas Instruments is an excellent choice for designers seeking a reliable and precise temperature sensor for their next project.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,996 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess