EN
  • EN
  • DE

SM34020AGBM32

Part No SM34020AGBM32
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description GRAPHICS SYSTEM PROCESSOR 145-CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tube
Product Status Active
Type Graphics Processor
Interface Host Interface, Multi-Processor
Clock Rate 32MHz
On-Chip RAM 1MB
Voltage - I/O 5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 145-BCPGA
Supplier Device Package 145-CPGA (39.75x39.75)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 668184-SM34020AGBM32
Ultra Librarian 3D Model Ultra Librarian SM34020AGBM32 CAD Model

Description

The Texas Instruments SM34020AGBM32 is a high-performance, precision integrated circuit designed to meet the rigorous demands of advanced electronic applications. This product encapsulates TI's commitment to providing innovative solutions that combine functionality with efficiency, making it an ideal choice for professionals in the electronics industry.

At the heart of the SM34020AGBM32 is a robust processing core that delivers exceptional computational power. This enables the device to handle complex algorithms and operations with ease, ensuring smooth performance in applications that require high-speed data processing. The integration of advanced technology into the chip's design results in a product that offers both reliability and longevity, making it a smart investment for long-term projects.

Key Features

  • High Precision: The SM34020AGBM32 is engineered for precise operations, delivering accurate results that professionals can rely on.
  • Energy Efficient: With power-saving features, this IC minimizes energy consumption, making it suitable for battery-powered devices or applications where power efficiency is crucial.
  • Durability: Built to withstand harsh conditions, the SM34020AGBM32 maintains its performance over a wide range of temperatures and operating environments.
  • Integration: The compact form factor allows for easy integration into various circuit designs, saving space on PCBs and reducing the overall footprint of the final product.

Applications

The versatility of the SM34020AGBM32 makes it suitable for a broad array of applications. It is commonly used in advanced computing systems, telecommunications, precision instrumentation, and high-speed data acquisition systems. Its ability to process data with high accuracy also makes it an excellent choice for medical devices, industrial automation, and any other application where precision is paramount.

Conclusion

Texas Instruments' SM34020AGBM32 stands out as a superior choice for developers and engineers seeking a reliable, high-performance integrated circuit. By choosing this product, you are not only investing in quality but also in the innovation and support that Texas Instruments is renowned for. Whether for complex industrial systems or cutting-edge consumer electronics, the SM34020AGBM32 is designed to exceed expectations and drive technological advancement.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess