EN
  • EN
  • DE

FAN53611AUC13X

Part No FAN53611AUC13X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.3V
Output Current 1A
Switching Frequency 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.23x0.88)
Family Part Number FAN53611
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710166-FAN53611AUC13X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN53611AUC13X CAD Model

Description

ON Semiconductor FAN53611AUC13X: Efficient Power Management Solution

The FAN53611AUC13X from ON Semiconductor is a highly efficient, small footprint, synchronous buck regulator designed for precision voltage regulation in compact electronic devices. This advanced power management IC is perfect for portable applications where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The device offers high efficiency across a wide load range, making it suitable for battery-powered applications where maximizing battery life is a priority.
  • Small Footprint: With its tiny package size, the FAN53611AUC13X is ideal for space-constrained applications, allowing designers to minimize PCB layout area.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to use the same part for multiple applications with different voltage requirements.
  • Integrated Features: The regulator integrates several protective features, including over-temperature protection, under-voltage lockout, and over-current protection, ensuring reliable operation under various conditions.

Applications

The FAN53611AUC13X is particularly well-suited for a range of portable devices, such as:

  • Smartphones and tablets
  • Wireless headsets and earbuds
  • Portable gaming systems
  • Wearables and smartwatches
  • IoT devices

Technical Specifications

Some of the technical specifications of the FAN53611AUC13X include:

  • Input Voltage Range: 2.3V to 5.5V
  • Output Voltage Range: 0.6V to VIN
  • Output Current: Up to 600mA
  • High Switching Frequency: 3MHz
  • Package: Ultra-compact 0.88mm x 1.3mm, 6-Bump WLCSP

In conclusion, the FAN53611AUC13X from ON Semiconductor is a versatile and efficient solution for power management in modern portable electronics. Its combination of high efficiency, small size, and integrated protective features make it an excellent choice for designers looking to optimize their power management system.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3861 $50.1930
320+ $0.3168 $101.3760
490+ $0.3069 $150.3810
675+ $0.2970 $200.4750
875+ $0.2871 $251.2125
1,170+ $0.2574 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess