EN
  • EN
  • DE

SM32C6711DGDPA16EP

Part No SM32C6711DGDPA16EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 272-BGA / DSP Floating-Point 32bit 167MHz 1336MIPS 272-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 167MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 794556-SM32C6711DGDPA16EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM32C6711DEP
Introduction Date August 01, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM32C6711DGDPA16EP CAD Model

Description

The SM32C6711DGDPA16EP from Texas Instruments is a TMS320C67x floating-point digital signal processor with a clock rate of 167MHz.

  • On-chip RAM: 72kB
  • Temperature Range: -40°C to 105°C
  • Voltage I/O: 3.30V
  • Package: 272-BBGA
  • Interface: Host interface and McBSP
  • Series: TMS320C67x
  • Regulations: Halogen-free
  • Estimated EOL Date: 2031

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess