EN
  • EN
  • DE

SM32C6415EGLZ50AEP

Part No SM32C6415EGLZ50AEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 794552-SM32C6415EGLZ50AEP
Popularity Medium
Supply and Demand Status Limited
Family Name SM32C6415EP
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM32C6415EGLZ50AEP CAD Model

Description

The SM32C6415EGLZ50AEP is a high-performance signal processor from Texas Instruments, renowned for its exceptional processing capabilities and efficient power consumption. This advanced digital signal processor (DSP) is part of the TMS320C6000 DSP platform, which is designed to meet the intensive computational demands of modern signal processing applications.

Key Features:

  • High-Performance Processing: With a core frequency of up to 500 MHz, the SM32C6415EGLZ50AEP is capable of delivering up to 4000 MIPS (Million Instructions per Second), making it suitable for high-speed signal processing tasks.
  • Large Integrated Memory: The device includes a 1MB Level 2 cache that can be configured as mapped RAM, cache, or a combination of both, providing flexibility and fast access to frequently used data.
  • Enhanced Direct-Memory-Access (EDMA) Controller: A 64-channel EDMA controller facilitates high-speed data transfers without burdening the CPU, thus enhancing system throughput and efficiency.
  • Robust Peripheral Set: The DSP comes equipped with a variety of peripherals including a 10/100 Mb/s Ethernet MAC, a host-port interface, I2C, and UART interfaces, providing excellent connectivity options.
  • Low-Power Operation: Designed with power efficiency in mind, the SM32C6415EGLZ50AEP features multiple power-down modes to minimize power consumption during idle periods.

Applications:

The versatile nature of the SM32C6415EGLZ50AEP makes it ideal for a wide range of applications such as:

  • Telecommunications
  • Audio and video processing
  • Industrial control systems
  • Medical imaging
  • Automotive and avionics systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The SM32C6415EGLZ50AEP is manufactured to meet the rigorous standards of the industry, ensuring performance and longevity for mission-critical applications. With its extended temperature range, it is also suitable for deployment in harsh environmental conditions.

Whether you're developing advanced communication systems or sophisticated digital media devices, the SM32C6415EGLZ50AEP from Texas Instruments provides the computational power and versatility required to achieve cutting-edge performance.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess