EN
  • EN
  • DE

ADSP-2181BSTZ-133

Part No ADSP-2181BSTZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-TQFP (14x20)
Win Source Part Number 1142212-ADSP-2181BSTZ-133
Manufacturer Homepage www.analog.com
Family Name ADSP-2181
Introduction Date April 28, 1997
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-2181BSTZ-133 CAD Model

Description

ADSP-2181BSTZ-133: High-Performance DSP Microprocessor

The ADSP-2181BSTZ-133 is a standout digital signal processing (DSP) microprocessor from Analog Devices Inc., renowned for its high performance and versatility in handling complex numerical operations. This processor is designed to cater to a wide array of applications, including audio processing, telecommunications, industrial control, and instrumentation.

Key Features

  • High-Speed Processing: With a 33 MHz core clock speed, the ADSP-2181BSTZ-133 delivers rapid processing capabilities, making it suitable for time-sensitive tasks.
  • Advanced Architecture: It features a 16-bit fixed-point DSP core, which is optimized for efficient execution of audio and video processing algorithms.
  • On-Chip Memory: Equipped with 80 KB of on-chip RAM, this processor minimizes the need for external memory components, thereby reducing system cost and complexity.
  • Peripheral Support: The device includes a variety of peripherals such as serial ports, parallel ports, and timers, enhancing its flexibility for system integration.
  • Power Management: It offers several power-down modes, allowing for reduced power consumption during idle periods, which is critical for battery-powered devices.

Performance and Efficiency

The ADSP-2181BSTZ-133 is engineered to deliver optimal performance with its instruction cache and pipelined architecture, which ensures high throughput and efficient instruction execution. The processor's ability to perform multiple operations in a single instruction cycle significantly boosts its computational speed, making it an ideal choice for high-performance DSP applications.

Package and Reliability

Housed in a 128-lead LQFP (Low Profile Quad Flat Package), the ADSP-2181BSTZ-133 is designed for robustness and reliability. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, with its extended temperature range and long-term availability, it's a reliable choice for mission-critical systems.

Conclusion

Overall, the ADSP-2181BSTZ-133 from Analog Devices Inc. represents a powerful and efficient solution for a multitude of DSP applications. Its combination of speed, on-chip features, and power efficiency makes it an excellent choice for designers seeking a high-quality, versatile DSP processor.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess