EN
  • EN
  • DE

ADSP-TS101SAB1Z000

Part No ADSP-TS101SAB1Z000
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description TigerSHARC Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TigerSHARC
Packaging Tray
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 625-BBGA
Manufacturer Package 625-PBGA (27x27)
Win Source Part Number 1142292-ADSP-TS101SAB1Z000
Manufacturer Homepage www.analog.com
Family Name ADSP-TS101S
Introduction Date September 14, 1999
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB1Z000 CAD Model

Description

ADSP-TS101SAB1Z000: High-Performance Signal Processor

The ADSP-TS101SAB1Z000 is a state-of-the-art signal processing product from Analog Devices Inc., designed to meet the demanding requirements of high-performance applications. This processor is part of the TigerSHARC® series, known for its exceptional computational power and speed. It is an ideal choice for a wide range of applications, including telecommunications, industrial control, military systems, image processing, and medical equipment.

At the heart of the ADSP-TS101SAB1Z000 is a 32-bit architecture that allows for both high throughput and precision in complex mathematical calculations. It features a clock speed that delivers rapid data processing capabilities, making it well-suited for tasks that require real-time performance. The processor is equipped with integrated memory, which helps to reduce system costs and improve overall efficiency by minimizing the need for external components.

This product boasts a rich set of peripherals and interfaces, including multiple serial ports, parallel ports, and a host of other I/O options. This flexibility ensures that the ADSP-TS101SAB1Z000 can be seamlessly integrated into a variety of system designs without the need for additional hardware. Furthermore, it supports a range of industry-standard data formats and communication protocols, ensuring compatibility with existing infrastructure and ease of adoption for new designs.

Analog Devices Inc. has equipped the ADSP-TS101SAB1Z000 with advanced power management features. These features enable the processor to deliver high performance while maintaining low power consumption, which is critical for portable and energy-sensitive applications. Additionally, the processor's robust design ensures reliability and stability under a wide range of operating conditions.

Developers will appreciate the comprehensive development tools and software support provided by Analog Devices, which simplifies the programming and deployment process. The ADSP-TS101SAB1Z000 is backed by a strong ecosystem of development kits, reference designs, and technical support, ensuring a smooth path from concept to production.

In summary, the ADSP-TS101SAB1Z000 from Analog Devices Inc. is a powerful signal processor that offers a blend of performance, versatility, and efficiency, making it an excellent selection for high-end signal processing needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $573.4898 $573.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 363 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess