EN
  • EN
  • DE

SAA7706H/N107S,518

Part No SAA7706H/N107S,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number SAA77
Other Names 935288998518
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265162-SAA7706H/N107S,518
Ultra Librarian 3D Model Ultra Librarian SAA7706H/N107S,518 CAD Model

Description

Product Overview: SAA7706H/N107S,518

The SAA7706H/N107S,518 is a state-of-the-art digital signal processing (DSP) solution from NXP Semiconductors, designed to enhance the audio and voice functionalities of automotive infotainment systems. This advanced DSP is part of NXP's commitment to providing high-performance, robust, and reliable components for the automotive industry.

Key Features

  • High-Performance DSP Core: At the heart of the SAA7706H/N107S,518 is a powerful DSP core optimized for audio processing tasks, ensuring crisp and clear sound quality for an exceptional in-car audio experience.
  • Multi-Channel Audio: This DSP supports multiple audio channels, allowing for complex audio processing tasks such as noise reduction, echo cancellation, and surround sound enhancement.
  • Advanced Audio Processing: With built-in algorithms for dynamic range compression, equalization, and bass enhancement, the SAA7706H/N107S,518 can deliver a rich and immersive audio experience tailored to the acoustics of the vehicle's interior.
  • Flexible Integration: Designed with versatility in mind, this DSP integrates seamlessly with various audio sources and systems, making it an ideal choice for a wide range of automotive infotainment applications.
  • Robust Design: Engineered to meet the rigorous demands of the automotive environment, the SAA7706H/N107S,518 is built to withstand extreme temperatures, vibrations, and other challenging conditions.

Applications

The SAA7706H/N107S,518 is primarily used in automotive applications, where it serves as a critical component in:

  • In-car entertainment systems
  • Advanced car audio systems
  • Hands-free calling and voice command systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manual. These documents provide comprehensive information on electrical characteristics, pin configurations, programming instructions, and more, ensuring the successful integration of the SAA7706H/N107S,518 into their automotive solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess