EN
  • EN
  • DE

SM320DM642AGDKI7EP

Part No SM320DM642AGDKI7EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 548-BFBGA, FCCSPBGA
Manufacturer Package 548-FC/CSP (23x23)
Win Source Part Number 1250854-SM320DM642AGDKI7EP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320DM642A
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320DM642AGDKI7EP CAD Model

Description

Texas Instruments SM320DM642AGDKI7EP Product Overview

The SM320DM642AGDKI7EP from Texas Instruments is a robust digital media processor based on the DaVinci™ technology. This high-performance processor integrates advanced video and audio processing capabilities, making it an ideal choice for a wide range of multimedia applications.

Key Features:

  • High-Performance Processing: Equipped with a 720+ MHz TMS320C64x+™ DSP core, this processor delivers exceptional performance for demanding applications, ensuring smooth and efficient processing of complex multimedia tasks.
  • Enhanced Imaging Capabilities: With its dedicated video and imaging coprocessors, the SM320DM642AGDKI7EP can handle high-quality video processing tasks, including encoding, decoding, and transcoding, with ease.
  • Robust Memory Interface: The device features a flexible memory interface that supports DDR2 SDRAM, ensuring fast data access and high bandwidth for memory-intensive operations.
  • Multiple Peripheral Support: A variety of on-chip peripherals, including Ethernet MAC, inter-integrated circuit (I2C), and high-speed serial ports, provide extensive connectivity options for peripheral integration.
  • Enhanced Security: The processor includes security features such as a secure boot and encryption support to protect intellectual property and ensure secure data transmission.

Applications:

The versatility of the SM320DM642AGDKI7EP makes it suitable for a broad array of applications, such as:

  • Professional audio and video processing equipment
  • Video surveillance systems
  • Streaming media devices and servers
  • Digital signage and display solutions
  • Medical imaging and diagnostic equipment

Reliability and Durability:

Designed with industrial and mission-critical applications in mind, the SM320DM642AGDKI7EP is manufactured to meet high-reliability standards. Its extended temperature range and long-term availability make it a reliable choice for applications that require consistent performance in challenging environments.

In summary, the SM320DM642AGDKI7EP from Texas Instruments is a powerful and versatile digital media processor that offers cutting-edge performance for advanced multimedia processing tasks, making it an invaluable component for developers in the digital media industry.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess