EN
  • EN
  • DE

SM320C50PQM66EP

Part No SM320C50PQM66EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SGNL PROC 66MHZ 132-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C5x
Package Tray
Product Status Not For New Designs
Type Fixed Point
Interface Serial Port
Clock Rate 66MHz
Non-Volatile Memory ROM (4kB)
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.54x24.54)
Base Product Number SM320
Other Names -V62/03613-01XER,296-22570,-V62/03613-01XE,V62/03613-01XE,-SM320C50PQM66EPR,-296-22570,296-22570R,-296-22570R,-296-22570
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1265140-SM320C50PQM66EP
Ultra Librarian 3D Model Ultra Librarian SM320C50PQM66EP CAD Model

Description

Product Overview: Texas Instruments SM320C50PQM66EP

The Texas Instruments SM320C50PQM66EP is a high-performance, military-grade digital signal processor (DSP) designed for demanding applications that require robust operation under extreme conditions. This device is part of the SM320 family, which is known for its exceptional computational speed, flexibility, and reliability in signal processing tasks.

Key Features

  • High-Speed Processing: With a clock speed of 66 MHz, the SM320C50PQM66EP offers rapid data processing capabilities, making it suitable for real-time applications that demand quick and efficient handling of complex algorithms.
  • Advanced Architecture: The DSP features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to both memory types and resulting in faster execution of instructions.
  • Enhanced Precision: Equipped with a 32-bit word length, the processor provides high precision for applications that require accurate calculations, such as advanced control systems and signal analysis.
  • Robust Design: As an EP (Enhanced Product), this device is designed to meet the stringent requirements of military and aerospace applications, with an extended operating temperature range and increased resistance to environmental stress.
  • Integrated Peripherals: The SM320C50PQM66EP includes a variety of on-chip peripherals, such as serial ports and timers, which simplify system design by reducing the need for external components.

Applications

The robust nature and computational power of the SM320C50PQM66EP make it an ideal choice for a variety of high-reliability applications, including:

  • Avionics and flight control systems
  • Radar and sonar processing
  • Missile and defense system guidance
  • Secure communications
  • Space exploration instrumentation

Quality and Reliability

Texas Instruments is committed to delivering products that not only meet but exceed the rigorous standards of military and aerospace industries. The SM320C50PQM66EP is subjected to a comprehensive qualification process that ensures its performance and durability in the harshest conditions. With its combination of speed, precision, and rugged design, this DSP stands as a testament to Texas Instruments' dedication to quality and innovation in the field of signal processing technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess