EN
  • EN
  • DE

SLK2501EVM

Part No SLK2501EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Transceiver, SONET/SDH
Utilized IC / Part SLK2501
Supplied Contents Board(s)
Base Product Number SLK250
Other Names SLK2501EVMR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1284396-SLK2501EVM
Ultra Librarian 3D Model Ultra Librarian SLK2501EVM CAD Model

Description

The SLK2501EVM is a high-performance evaluation module designed by Texas Instruments to showcase the capabilities of the SLK2501 transceiver. This powerful evaluation tool is tailored for engineers and developers seeking to explore the features and performance of the SLK2501, which is a multi-gigabit transceiver that operates at an impressive data rate of up to 2.5 Gbps.

Key Features

  • High-speed Performance: The SLK2501EVM is built around the SLK2501 transceiver, offering robust high-speed data transmission capabilities ideal for telecom and datacom applications.
  • Flexible Data Rates: With support for a wide range of data rates, this evaluation module can be used for various applications that require different throughput levels.
  • Advanced Signal Integrity: The SLK2501EVM is designed to maintain signal integrity even at high data rates, making it suitable for demanding environments where data integrity is critical.
  • User-Friendly Interface: The module comes with an easy-to-use interface, allowing for quick setup and testing without the need for extensive technical knowledge.
  • Comprehensive Support Tools: Texas Instruments provides a suite of support tools, including software and documentation, to facilitate the development process and enable users to leverage the full potential of the SLK2501 transceiver.

Applications

The SLK2501EVM is versatile and can be used in a variety of applications, such as:

  • High-speed backplanes
  • Telecommunications equipment
  • Data communication networks
  • Industrial control systems
  • Test and measurement setups

Design and Development Support

Developers can take advantage of the comprehensive resources provided by Texas Instruments to streamline the design and development process. The SLK2501EVM comes with detailed documentation, reference designs, and application notes that provide valuable insights into the module's capabilities and potential use cases.

In summary, the SLK2501EVM from Texas Instruments is a robust evaluation module that serves as an excellent platform for testing and developing applications requiring high-speed data transmission. With its advanced features, flexible data rate support, and extensive development resources, the SLK2501EVM is an invaluable tool for engineers looking to push the boundaries of data communication technology.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess