EN
  • EN
  • DE

SD3GDAIII/NOPB

Part No SD3GDAIII/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Cable Equalizer
Utilized IC / Part LMH0307, LMH0376, LMH0395
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number SD3
Other Names 296-36877,SD3GDAIII/NOPB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284422-SD3GDAIII/NOPB
Ultra Librarian 3D Model Ultra Librarian SD3GDAIII/NOPB CAD Model

Description

The SD3GDAIII/NOPB is a high-performance, state-of-the-art integrated circuit from Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular IC is designed to cater to the demanding needs of modern electronics, offering a robust solution for signal processing applications.

Key Features

  • High-Speed Data Conversion: The SD3GDAIII/NOPB boasts an impressive data conversion rate, making it ideal for applications that require rapid processing of analog signals to digital format.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered for efficiency, minimizing power consumption and making it suitable for battery-powered devices or energy-sensitive applications.
  • Advanced Noise Reduction: Texas Instruments' cutting-edge technology ensures that this product offers excellent noise reduction capabilities, resulting in cleaner signal output and improved overall performance.
  • Durable and Reliable: The NOPB designation indicates that this product is lead-free ("No Lead"), adhering to environmental standards and regulations. It is designed to withstand harsh operating conditions, ensuring long-term reliability.

Applications

The SD3GDAIII/NOPB is versatile and can be used across various high-tech industries. Some of its typical applications include:

  • Telecommunications
  • Data acquisition systems
  • Medical imaging equipment
  • Industrial automation
  • High-definition video processing

Technical Specifications

With a focus on delivering top-notch performance, the SD3GDAIII/NOPB is built to meet rigorous technical standards. It features:

  • Robust temperature range for operation in diverse environments
  • Compatibility with various microcontrollers and processors
  • Compact form factor for easy integration into existing systems

Conclusion

The SD3GDAIII/NOPB from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for commercial or industrial applications, this IC delivers performance that engineers and designers can trust.

You May Also Be Interested in

Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess