EN
  • EN
  • DE

TLV320AIC3206IYZFR

Part No TLV320AIC3206IYZFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 40WQFN / Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface I²C, Serial, SPI™
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 93 / 100
Voltage - Supply, Analog 1.5V ~ 1.95V
Voltage - Supply, Digital 1.26V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (3.75x3.25)
Base Product Number TLV320
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1322999-TLV320AIC3206IYZFR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3206IYZFR CAD Model

Description

The TLV320AIC3206IYZFR is a highly integrated, low-power audio codec from Texas Instruments, designed for portable audio and voice communication devices. This versatile codec combines the functionality of a multi-channel audio ADC and DAC with flexible audio processing capabilities, making it an ideal choice for a wide range of applications such as smartphones, tablets, digital cameras, and wireless headsets.

Key Features

  • High-Quality Audio: With its advanced audio conversion technology, the TLV320AIC3206IYZFR delivers high-quality sound with a dynamic range that satisfies even the most demanding audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with minimal power consumption, making it suitable for battery-powered devices where longevity is crucial.
  • Flexible Audio Processing: The device includes programmable digital signal processing blocks, allowing for customization of audio processing tasks such as equalization, dynamic range control, and noise filtering.
  • Multiple Audio Interfaces: It supports I2S, left-justified, right-justified, DSP, and TDM audio interface formats, ensuring compatibility with a variety of host processors.
  • Integrated PLL: The on-chip phase-locked loop (PLL) facilitates precise clock generation for the audio converters, ensuring accurate and stable audio playback and recording.

Product Specifications

Parameter Value
Audio Channels 2 ADC / 2 DAC
Resolution 24-bit
Sample Rate 8 kHz to 96 kHz
Interface I2C, SPI
Supply Voltage 1.8V to 3.6V
Package 49-DSBGA

The TLV320AIC3206IYZFR is available in a compact 49-ball DSBGA package, making it well-suited for space-constrained applications. With its combination of high-performance audio capabilities and low-power operation, this codec from Texas Instruments represents a robust solution for designers looking to enhance the audio experience in their next-generation devices.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5464 $57.2784
13+ $7.8329 $101.8277
20+ $7.5882 $151.7640
28+ $7.3434 $205.6152
36+ $7.0986 $255.5496
48+ $6.3643 $305.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess