EN
  • EN
  • DE

HMT351R7BFR8A-G7T7

Part No HMT351R7BFR8A-G7T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949791-HMT351R7BFR8A-G7T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7BFR8A-G7T7 CAD Model

Description

The HMT351R7BFR8A-G7T7 is a 4GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. It is designed to improve system stability and performance in server environments where data integrity is crucial.

Applications

  • Servers
  • Workstations requiring ECC memory
  • Data centers
  • Virtualized environments

Features

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • PC3-10600R (1333MHz) Speed
  • 240-Pin DIMM
  • Dual Rank

Benefits

  • Enhanced data integrity with ECC
  • Increased system stability, especially under heavy loads
  • Improved server performance
  • Reduced risk of data corruption
  • Suitable for applications requiring high reliability.

Additional Details

This module is a Registered DIMM (RDIMM), which includes a register between the DRAM modules and the system's memory controller. This register re-drives the signals to each DRAM, reducing the electrical load on the memory controller and allowing for more memory modules to be installed in a system. RDIMMs are typically used in servers and high-end workstations.

The 'PC3-10600R' designation indicates a data transfer rate of 10600 MB/s, corresponding to a clock speed of 1333MHz. The ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, significantly reducing the chance of data corruption and system crashes.

It operates at a voltage of 1.5V. Always refer to your server or workstation's documentation to confirm compatibility with DDR3 RDIMM memory, specifically the speed (1333MHz), capacity, and ECC support. Incorrect memory can cause system instability or prevent the system from booting.

The dual rank configuration can offer improved performance in some systems due to interleaving capabilities. Ensure that the system's memory controller supports the installation of Registered ECC DDR3 modules for proper operation.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess