EN
  • EN
  • DE

S5LS10206ASZWTQQ1

Part No S5LS10206ASZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.5V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 115
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793657-S5LS10206ASZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name S5LS10206
Introduction Date November 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S5LS10206ASZWTQQ1 CAD Model

Description

The S5LS10206ASZWTQQ1 is a high-performance integrated circuit from Texas Instruments, renowned for their innovative and reliable semiconductor solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing a robust and efficient performance that Texas Instruments' products are known for.

Key Features

  • Advanced Processing Capabilities: At the core of the S5LS10206ASZWTQQ1 is a powerful processing unit capable of handling complex algorithms and data-intensive tasks. This makes it suitable for applications requiring high-speed computations and real-time data processing.
  • Energy Efficiency: Texas Instruments has designed this IC with energy efficiency in mind, ensuring that it operates with minimal power consumption without sacrificing performance. This feature is particularly important for battery-powered devices and applications where power availability is a concern.
  • High Integration: The S5LS10206ASZWTQQ1 integrates multiple functions into a single chip, reducing the need for additional components. This not only saves space on the PCB but also simplifies the design and can potentially lower the overall system cost.
  • Robustness: Built to withstand harsh conditions, the S5LS10206ASZWTQQ1 is robust and reliable. It is designed to operate over a wide temperature range and is resistant to the kinds of electrical and thermal stress that can occur in challenging environments.
  • Connectivity: With built-in support for various communication protocols, this IC allows for easy integration into existing systems and facilitates the transfer of data between devices.

Applications

The versatile nature of the S5LS10206ASZWTQQ1 makes it ideal for a wide range of applications. It is particularly well-suited for industrial control systems, automotive electronics, advanced computing devices, and any other application that requires high-speed data processing and reliable operation in tough conditions.

Quality and Support

As with all Texas Instruments products, the S5LS10206ASZWTQQ1 is manufactured to the highest quality standards. Customers can also benefit from Texas Instruments' extensive support network, including detailed documentation, application notes, and a responsive customer service team to assist with any technical inquiries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess