EN
  • EN
  • DE

EDJ4208BBBG-DN-F

Part No EDJ4208BBBG-DN-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940580-EDJ4208BBBG-DN-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4208BBBG-DN-F CAD Model

Description

The Elpida EDJ4208BBBG-DN-F is a DDR3 SDRAM memory chip. This component is designed for use in a variety of computing applications that require high-speed and reliable memory performance. It is manufactured by Elpida Memory, a company known for its contributions to memory technology.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Graphics Cards
  • Embedded Systems

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for faster data transfer rates compared to previous generations.
  • High Bandwidth: Provides high memory bandwidth, enabling quick access to data for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, which helps to reduce overall system power consumption and heat generation.
  • High Density: Offers a high memory density, allowing for greater storage capacity in a smaller footprint.
  • JEDEC Standard: Compliant with JEDEC (Joint Electron Device Engineering Council) standards ensuring compatibility with other system components.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and performance, enabling faster application loading and execution.
  • Increased Multitasking Capabilities: Allows for smoother multitasking, as more applications can be run simultaneously without performance degradation.
  • Enhanced Gaming Experience: Delivers a better gaming experience by providing the necessary memory bandwidth and capacity for modern games.
  • Reduced Power Costs: Low power consumption translates to lower energy costs and longer battery life for portable devices.
  • Reliable Operation: Designed for reliable operation in a variety of environments, ensuring data integrity and system stability.

Additional Details

The EDJ4208BBBG-DN-F typically operates at a specific voltage and frequency, as defined by the DDR3 standard. It is essential to refer to the official Elpida datasheet for precise specifications such as voltage requirements, timings, and operating temperatures. This component is usually surface-mounted onto a printed circuit board (PCB) using standard soldering techniques. Proper thermal management may be necessary in high-performance applications to maintain optimal operating temperatures and prevent overheating.

You May Also Be Interested in

Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess