EN
  • EN
  • DE

S4MF03107SPZQQ1R

Part No S4MF03107SPZQQ1R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 320KB FLSH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 16/32-Bit 80MHz 320KB (320K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS470M ARM® Cortex®-M3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 16/32-Bit
Speed 80MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 49
Program Memory Size 320KB (320K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.4V ~ 1.7V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S4M
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 992935-S4MF03107SPZQQ1R
Ultra Librarian 3D Model Ultra Librarian S4MF03107SPZQQ1R CAD Model

Description

The S4MF03107SPZQQ1R is a state-of-the-art semiconductor device from Texas Instruments, a leader in the global electronics market. This product is designed with precision to cater to the demanding needs of modern electronic applications, offering reliability and performance that professionals and enthusiasts alike have come to expect from Texas Instruments.

Built with cutting-edge technology, the S4MF03107SPZQQ1R is a versatile component suitable for a wide range of applications. It is commonly utilized in areas such as power management, signal processing, and automation, making it an essential part of various electronic systems. Its robust design ensures that it can operate effectively under a variety of conditions, thereby providing consistent performance and extending the lifespan of the devices it is integrated with.

Key Features:

  • High Precision: The S4MF03107SPZQQ1R is engineered for high accuracy and stability, which is crucial for sensitive electronic applications.
  • Durable Construction: Manufactured with durability in mind, this component can withstand harsh environments and prolonged use without compromising its functionality.
  • Energy Efficient: Texas Instruments is known for its commitment to energy efficiency, and the S4MF03107SPZQQ1R is no exception, helping to reduce power consumption in electronic systems.
  • Easy Integration: The component's design allows for seamless integration into various circuit designs, ensuring compatibility with both new designs and existing systems.

The S4MF03107SPZQQ1R is a testament to Texas Instruments' dedication to innovation and quality. It is an ideal choice for manufacturers and designers who require a reliable and high-performing component that can keep up with the rapid pace of technological advancement. With Texas Instruments' extensive support and resources, customers can confidently incorporate the S4MF03107SPZQQ1R into their products, knowing they are backed by one of the industry's most respected names.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer service team. The S4MF03107SPZQQ1R is more than just a component; it's a building block for the future of electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2905 $61.1620
8+ $12.5461 $100.3688
13+ $12.1540 $158.0020
18+ $11.7620 $211.7160
22+ $11.3699 $250.1378
30+ $10.1937 $305.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess