EN
  • EN
  • DE

S470PV349BPZIRQ1

Part No S470PV349BPZIRQ1
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993299-S470PV349BPZIRQ1
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S470PV349BPZIRQ1 CAD Model

Description

The Texas Instruments S470PV349BPZIRQ1 is a high-precision operational amplifier designed to meet the rigorous standards of automotive applications. This op-amp features a combination of low offset voltage, low input bias current, and low noise, making it an ideal choice for sensor signal conditioning, power supply control, and other critical functions in automotive environments.

Key Features

  • Low Offset Voltage: Ensures accurate signal amplification without significant deviation, critical for sensor data integrity.
  • Low Noise: Provides clean amplification of signals, which is essential for high-fidelity audio applications and precise sensor measurements.
  • High Common-Mode Rejection Ratio (CMRR): Offers excellent performance in environments with common-mode noise, typical in automotive electrical systems.
  • Wide Supply Range: Compatible with a variety of supply voltages, allowing for flexible integration into automotive power systems.
  • Extended Temperature Range: Capable of operating in extreme temperatures, ensuring reliability under various environmental conditions found in automotive settings.

Applications

This operational amplifier is suitable for a wide range of applications within the automotive industry. Some common applications include:

  • Electronic Power Steering (EPS)
  • Advanced Driver-Assistance Systems (ADAS)
  • Engine Control Units (ECU)
  • Transmission Control Modules (TCM)
  • Battery Management Systems (BMS)

Quality and Reliability

The S470PV349BPZIRQ1 is designed to meet the stringent quality standards required for automotive components. Texas Instruments ensures that this product has been rigorously tested and qualified for use in automotive applications, providing engineers with confidence in its performance and durability.

Package and Availability

The device is available in a robust package that is suitable for harsh automotive environments. For availability, pricing, and detailed specifications, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess