EN
  • EN
  • DE

REG101-285

Part No REG101-285
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Single Output LDO 100mA Fixed(2.85V) Low Noise Fast Transient Response
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087997-REG101-285
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REG101-285 CAD Model

Description

Product Overview: REG101-285

The REG101-285 is a high-precision, low-power voltage regulator from Texas Instruments, designed to provide a stable power supply for a wide range of applications. This device is part of the REG101 family, known for their reliability and efficiency in managing power requirements for electronic circuits.

Key Features

  • Output Voltage: The REG101-285 provides a fixed output voltage of 2.85V, which is ideal for powering sensitive electronics that require a stable voltage source.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain a consistent output even when the input voltage is close to the output voltage, ensuring efficient operation and reduced power loss.
  • High Accuracy: The output voltage is guaranteed to be within ±0.5% at room temperature and ±1% over the full temperature range, providing precise voltage regulation for critical applications.
  • Low Quiescent Current: The REG101-285 features a low quiescent current of typically 500nA, making it suitable for battery-powered devices where power conservation is crucial.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the application from excessive temperatures and currents, enhancing system reliability.
  • Small Package Options: Available in a variety of small surface-mount packages, the REG101-285 can be easily integrated into space-constrained designs.

Applications

The REG101-285 is versatile and can be used in several types of electronic equipment, including:

  • Portable, battery-operated devices
  • Microcontroller power supplies
  • Analog and digital sensor systems
  • Medical devices and instrumentation
  • Wireless communication equipment

With its combination of high performance, low power consumption, and compact form factor, the REG101-285 from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their power management solutions.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess