Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.23ppmp-p
Noise - 10Hz to 10kHz 0.35ppmrms
Voltage - Input 2.5V ~ 18V
Current - Supply 6.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-LCCC (5x5)
Base Product Number REF7025
Standard Package 250
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338359-REF7025QFKHT
Ultra Librarian 3D Model Ultra Librarian REF7025QFKHT CAD Model

Description

The REF7025QFKHT from Texas Instruments is a high-precision voltage reference designed to offer both accuracy and stability for demanding applications. This device is part of TI's family of low-noise, high-precision voltage references that are ideal for converting analog signals into digital data with high fidelity.

Key Features

  • High Accuracy: The REF7025QFKHT boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Drift: With a low temperature coefficient, this voltage reference maintains a consistent output even under varying environmental conditions, making it reliable for industrial and automotive applications.
  • Low Noise: It features a low noise output, which is crucial for high-resolution analog-to-digital conversions and for maintaining signal integrity in audio and instrumentation applications.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, providing flexibility in various system designs.
  • Long-Term Stability: The REF7025QFKHT is designed for long-term stability, which is essential for maintaining system accuracy over time and reducing the need for recalibration.
  • Small Package Size: The compact form factor allows for integration into space-constrained applications without sacrificing performance.

Applications

The REF7025QFKHT is suitable for a wide array of applications where precision voltage reference is critical. Some of these include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Medical equipment
  • Industrial automation and process control
  • Automotive sensors and electronics
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF7025QFKHT is no exception. It is designed and tested to meet stringent industry standards, ensuring performance and durability in even the most challenging applications.

In conclusion, the REF7025QFKHT voltage reference from Texas Instruments stands out for its precision, stability, and versatility, making it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ SOT-23F
Lowest to $0.1682
ECAD model for KA431SAMF2TF
Nexperia USA Inc.
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1916
ECAD model for TL431AQDBZR,215
Texas Instruments
IC VREF SHUNT 2.5V 8SOIC
Lowest to $5.6762
ECAD model for LM285BYMX-2.5
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $0.6152
ECAD model for LM4040C30IDBZR
Linear Technology
IC VREF SERIES 2.5V 8SOIC
Lowest to $20.6819
ECAD model for LT1461AIS8-2.5#PBF
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1819 $53.1819
3+ $43.6364 $130.9092
4+ $42.2728 $169.0912
5+ $40.9091 $204.5455
7+ $39.5455 $276.8185
9+ $35.4546 $319.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 228 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention