EN
  • EN
  • DE

REF6130IDGKT

Part No REF6130IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.25 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091872-REF6130IDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF6130IDGKT CAD Model

Description

Introducing the REF6130IDGKT Voltage Reference from Texas Instruments

The REF6130IDGKT by Texas Instruments is a high-precision voltage reference that provides a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of TI's family of low-noise, high-accuracy voltage references designed to maintain signal integrity and measurement accuracy in a variety of demanding environments.

The REF6130IDGKT offers a fixed output voltage of 3.0V with an impressive initial accuracy of ±0.1%. Its low temperature coefficient, typically 10ppm/°C, ensures stable performance over a wide temperature range, making it ideal for applications that require precise voltage regulation under varying environmental conditions. With its low dropout voltage and low quiescent current, the REF6130IDGKT is optimized for battery-powered and energy-efficient systems.

One of the standout features of the REF6130IDGKT is its low noise performance, which is critical for high-resolution measurement systems. The device exhibits a low noise level of 5.5µVPP/V, which helps to maintain the integrity of the signal chain and ensures accurate readings. Additionally, the REF6130IDGKT is capable of sourcing and sinking high output current, up to 10mA, which provides design flexibility and compatibility with a wide range of loads.

The REF6130IDGKT comes in a compact 8-pin VSSOP package, making it suitable for space-constrained applications. Its robust design includes short-circuit protection and thermal shutdown features, enhancing the reliability and longevity of the product. The device is also characterized for operation from -40°C to +125°C, catering to industrial and automotive applications that require high-temperature operation.

Whether you're designing precision instrumentation, medical equipment, or automotive electronics, the REF6130IDGKT from Texas Instruments offers the performance and reliability needed for critical voltage reference applications. Its combination of accuracy, stability, and low noise makes it an excellent choice for engineers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1341 $55.2069
20+ $5.0332 $100.6640
31+ $4.8759 $151.1529
43+ $4.7186 $202.8998
55+ $4.5613 $250.8715
74+ $4.0894 $302.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess