EN
  • EN
  • DE

REF6045IDGKR

Part No REF6045IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / High-Precision Voltage Reference With Integrated ADC Drive Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 3.5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.75V ~ 5.5V
Current - Supply 1.15mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811288-REF6045IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6045IDGKR CAD Model

Description

The REF6045IDGKR is a high-precision voltage reference component from the renowned semiconductor manufacturer Texas Instruments (TI). This device is a critical element in applications requiring a stable and accurate reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision measurement instruments.

Key Features

  • High Accuracy: The REF6045IDGKR boasts an impressive initial accuracy of 0.05%, ensuring precise performance in sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for demanding environments.
  • Low Noise: It features low output noise, which is critical for high-resolution measurement systems where signal integrity is paramount.
  • Stable Output: The device provides a stable and low-drift output, which is essential for maintaining consistent performance over time and under varying conditions.
  • Wide Supply Range: The REF6045IDGKR operates with a supply voltage range from 4.5V to 18V, accommodating a variety of power supply configurations.

Applications

This voltage reference is versatile and can be used in multiple applications across different industries. Some common applications include:

  • Precision data acquisition
  • Medical instrumentation
  • Industrial automation and process control
  • High-resolution ADCs and DACs

Package and Reliability

The REF6045IDGKR comes in a compact 8-pin VSSOP package, which is suitable for space-constrained applications. This package type also offers good thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high reliability standards, ensuring a long operational life and consistent performance.

Support and Resources

TI provides extensive support for the REF6045IDGKR, including detailed datasheets, application notes, and design resources. Customers can access a wide range of tools to facilitate the integration of this voltage reference into their designs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9578 $55.7046
16+ $6.5294 $104.4704
24+ $6.3254 $151.8096
33+ $6.1214 $202.0062
43+ $5.9173 $254.4439
57+ $5.3052 $302.3964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess