Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 10.2 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242337-REF5010AIDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5010
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5010AIDR CAD Model

Description

Product Overview: REF5010AIDR from Texas Instruments

The REF5010AIDR is a high-precision, low-power voltage reference from Texas Instruments, designed to maintain accuracy and stability in a variety of demanding applications. With its impressive features, it's an ideal choice for precision data converters, portable instrumentation, and industrial equipment.

Key Features:

  • Low Noise Performance: The REF5010AIDR boasts an exceptionally low noise level of 3.9 µVPP/V, making it suitable for applications where noise can affect the accuracy and quality of signal processing.
  • High Accuracy: With an initial accuracy of 0.05% and a temperature coefficient of 8 ppm/°C (max), this voltage reference ensures precise voltage regulation over a wide temperature range.
  • Wide Temperature Range: It operates effectively across an extended temperature range from -40°C to +125°C, catering to the needs of various environments.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring reliable performance even with minimal input-to-output voltage difference.
  • Long-Term Stability: After 1,000 hours, the REF5010AIDR exhibits a long-term stability of 50 ppm typical, demonstrating its reliability over time.
  • Output Current: It can source up to 10 mA and sink up to 5 mA, providing flexibility in a range of applications.

Applications:

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Industrial Control Systems
  • Medical Instruments
  • Portable Battery-Powered Devices
  • Professional Audio Equipment

The REF5010AIDR from Texas Instruments comes in a small 8-pin SOIC package, making it an excellent choice for space-constrained applications. Its combination of features ensures that it delivers consistent performance, making it a go-to voltage reference for engineers and designers looking for a reliable and precise component.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341CPA+
Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3798 $55.1920
90+ $1.1322 $101.8980
140+ $1.0968 $153.5520
190+ $1.0614 $201.6660
245+ $1.0260 $251.3700
330+ $0.9199 $303.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,920 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention