Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Reference
Manufacturer Texas Instruments
Part Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 3.8ppmp-p
Noise - 10Hz to 10kHz 0.7ppmrms
Voltage - Input 2.75V ~ 6V
Current - Supply 2.6μA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF35250
Ultra Librarian 3D Model Ultra Librarian REF35250QDBVR CAD Model

You May Also Be Interested in

Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Maxim Integrated
V-Ref Precision 3V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 3V 8UMAX
Need more? Email Us
ECAD model for MAX6126B30+
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341CPA+
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $4.5783
ECAD model for LM4040AIM3-5.0+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7710 $59.5420
5+ $24.4275 $122.1375
7+ $23.6642 $165.6494
9+ $22.9008 $206.1072
12+ $22.1375 $265.6500
16+ $19.8474 $317.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention