EN
  • EN
  • DE

REF3430QDBVRQ1

Part No REF3430QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.05% SOT-23-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, REF34xx
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name REF3430
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53235-6, 296-53235-2, 296-53235-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931935-REF3430QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF3430QDBVRQ1 CAD Model

Description

The REF3430QDBVRQ1 is a high-precision voltage reference from Texas Instruments, designed to offer stable and reliable performance for automotive and industrial applications. This device is part of the REF34xx-Q1 family, which is known for its low temperature coefficient and excellent long-term stability, making it an ideal choice for mission-critical systems where precision is paramount.

Key Features

  • High Accuracy: The REF3430QDBVRQ1 offers an impressive initial accuracy of 0.2%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Temperature Drift: With a temperature coefficient as low as 50 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for harsh environments.
  • Automotive Qualified: As a Q1-grade component, it meets the stringent requirements set by the automotive industry, including stress tests for reliability and performance.
  • Low Dropout Voltage: The device operates with a minimal difference between the input and output voltage, enhancing its efficiency in low-headroom applications.
  • Wide Operating Range: It supports a broad input voltage range, accommodating various supply levels and ensuring compatibility with diverse system designs.

Applications

The REF3430QDBVRQ1 is versatile and can be integrated into a multitude of electronic systems. Its primary applications include:

  • Automotive electronics, such as engine control units and sensor modules
  • Precision data acquisition systems
  • Industrial control systems
  • Medical equipment requiring consistent and accurate measurements
  • High-resolution analog-to-digital converters (ADCs)

Technical Specifications

Parameter Value Initial Accuracy ±0.2% Temperature Coefficient 50 ppm/°C (max) Input Voltage Range 3.0V to 5.5V Output Voltage 3.0V Package SOT-23-6

For detailed technical specifications, application circuits, and more, customers are encouraged to consult the datasheet and product support documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7563 $52.5882
33+ $3.0821 $101.7093
51+ $2.9858 $152.2758
70+ $2.8895 $202.2650
90+ $2.7932 $251.3880
120+ $2.5042 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess