The CMR2-02TR13 is a rectifier diode manufactured by Central Technologies. The 'TR13' suffix generally indicates a specific packaging format, typically tape and reel, designed for automated assembly processes. This diode is suitable for applications needing efficient rectification and is often used in power supplies, adapters, and various electronic circuits.
Applications:
- General rectification
- Power supplies
- Adapters
- Reverse polarity protection
- DC-DC converters
Features:
- Low forward voltage drop: Reduces power losses and improves efficiency.
- High surge current capability: Withstands large inrush currents during startup.
- Small package size: Allows for compact designs and efficient space utilization.
- High reliability: Ensures stable and consistent performance under various operating conditions.
- Surface mount technology: Suitable for automated assembly processes.
Benefits:
- Improved efficiency: Low forward voltage drop leads to lower power consumption and reduced heat generation.
- Enhanced reliability: Robust design ensures dependable performance under varying operating conditions.
- Compact design: Small package size enables integration into densely populated circuit boards.
- Simplified assembly: Surface mount package simplifies the manufacturing process.
- Effective protection: Provides protection against voltage spikes and transient events.
Technical Specifications:
The CMR2-02TR13 typically features a repetitive peak reverse voltage (VRRM) of around 20V and an average forward rectified current (IF(AV)) of 2A. The forward voltage drop (VF) is generally around 0.4V to 0.6V at the rated current. The exact specifications can vary, and the manufacturer's datasheet should be consulted for detailed information.
Central Technologies' CMR2-02TR13 is a reliable rectifier diode suitable for various applications requiring efficient rectification, providing a balance of performance, efficiency, and compact design.