EN
  • EN
  • DE

IRKT26-06

Part No IRKT26-06
Manufacturer International Rectifier
Catalog SCRs - Single - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case module
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724088-IRKT26-06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRKT26-06 CAD Model

Description

The IRKT26-06 is a thyristor/diode module manufactured by International Rectifier (now Infineon Technologies). This module is designed for applications requiring controlled rectification and switching of AC power. It's commonly used in motor drives, power supplies, and other power control circuits.

Applications

  • Motor Drives: Used in AC and DC motor drives for controlling motor speed and torque.
  • Power Supplies: Employed in power supplies for converting AC voltage to DC voltage and regulating the output.
  • Welding Equipment: Integrated into welding machines for controlling the welding current.
  • Battery Chargers: Utilized in battery chargers for controlling the charging current and voltage.
  • Lighting Control: Used in lighting control systems for dimming and switching lights.

Features

  • Thyristor/Diode Configuration: Features a thyristor and a diode in a single module, providing controlled rectification capabilities.
  • High Voltage and Current Ratings: Designed for high voltage and current applications, ensuring reliable operation.
  • Isolated Baseplate: Includes an isolated baseplate, providing electrical isolation between the module and the mounting surface.
  • Low Thermal Resistance: Offers low thermal resistance, allowing for efficient heat dissipation.
  • Standard Package: Packaged in a standard module format for easy mounting and connection.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring robust performance in demanding applications.

Benefits

  • Controlled Rectification: Provides precise control over AC power rectification, enabling efficient power conversion.
  • High Power Handling: Designed for high voltage and current applications, ensuring reliable operation in demanding environments.
  • Electrical Isolation: Offers electrical isolation between the module and the mounting surface, enhancing safety.
  • Efficient Heat Dissipation: Minimizes thermal resistance, allowing for efficient heat dissipation and improved reliability.
  • Simplified Mounting: Packaged in a standard module format, simplifying mounting and connection.

Additional Details

The IRKT26-06 has a repetitive peak reverse voltage (VRRM) of 600V. The average on-state current (IT(AV)) is 25A. The module features an isolated baseplate with a rated isolation voltage. It is designed to be mounted on a heatsink to dissipate heat generated during operation. The module includes terminals for connecting to the AC power source and the DC load. The thyristor is triggered by applying a gate current. It is also important to consider the thermal resistance of the heatsink when designing the cooling system.

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
IXYS
SCR MODULE 1.4KV 100A TO-240AA
Lowest to $55.8734
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
Microsemi Corporation
MOD THYRISTOR DIODE 90A SF1
Need more? Email Us
IXYS
SCR MODULE 800V 180A TO-240AA
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess