EN
  • EN
  • DE

REF3312AIRSER

Part No REF3312AIRSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8UQFN / Series Voltage Reference IC Fixed 1.25V V ±0.15% 5 mA 8-UQFN (1.5x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 35µVp-p
Voltage - Input 1.7V ~ 5.5V
Current - Supply 8.5µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Base Product Number REF3312
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846215-REF3312AIRSER
Ultra Librarian 3D Model Ultra Librarian REF3312AIRSER CAD Model

Description

The REF3312AIRSER is a high-precision, low-power, series voltage reference from Texas Instruments, designed to maintain stability and accuracy in a variety of applications. This voltage reference is part of Texas Instruments' reputable REF33xx family, which is known for its reliability and performance in critical systems.

Key Features

  • Output Voltage: The REF3312AIRSER provides a fixed 1.25V output, which is essential for many analog circuits requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of 0.2%, this device ensures precise voltage regulation for sensitive components.
  • Low Temperature Drift: The low temperature coefficient of 50ppm/°C max over the industrial temperature range (-40°C to +125°C) makes this device ideal for temperature-sensitive applications.
  • Low Power Consumption: Its low quiescent current of 5µA (typical) is perfect for battery-powered and portable applications, where power efficiency is crucial.
  • Small Package: Available in the tiny SOT-23 package, the REF3312AIRSER is suitable for space-constrained applications.
  • Dropout Voltage: The low dropout voltage allows the reference to operate with a minimal difference between the input and output voltages, enhancing its flexibility in various circuit designs.
  • Stability: The device is stable with capacitive loads, ensuring reliable performance in a range of circuit configurations.

Applications

The REF3312AIRSER is versatile and can be employed in numerous applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial instrumentation
  • Precision analog-to-digital converters (ADCs)
  • Automotive electronics

Conclusion

In conclusion, the Texas Instruments REF3312AIRSER series voltage reference is a robust, accurate, and power-efficient solution for maintaining voltage stability in a wide array of electronic applications. Its high precision, low temperature drift, and small form factor make it an excellent choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8007 $54.0210
70+ $1.4775 $103.4250
105+ $1.4314 $150.2970
145+ $1.3852 $200.8540
190+ $1.3390 $254.4100
250+ $1.2005 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess