Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 29-SSIP Module, 21 Leads, Formed Leads
Base Product Number STK531
Standard Package 110
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279101-STK531U394C-E
Ultra Librarian 3D Model Ultra Librarian STK531U394C-E CAD Model

Description

ON Semiconductor STK531U394C-E Intelligent Power Module

The STK531U394C-E from ON Semiconductor is a high-performance intelligent power module that combines ON Semiconductor's leading-edge IGBTs with gate drivers and protection circuits, providing an all-in-one solution for efficient and compact power conversion. Designed to drive high-power applications, this module is ideal for use in inverters, converters, and motor drives across various industries, including automotive, industrial, and renewable energy sectors.

The module features a 600V/20A rating and incorporates advanced IGBT technology to deliver superior performance with low conduction and switching losses. This ensures high efficiency in power conversion, making it suitable for energy-sensitive applications. The integrated gate drivers are designed to provide optimal gate drive voltage, enhancing the IGBTs' performance and reliability.

One of the standout features of the STK531U394C-E is its built-in protection functions. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD). These protective measures safeguard the module against potentially damaging conditions, thus enhancing the longevity and dependability of the application it is used in.

The module's compact design allows for a reduction in PCB size and overall system cost. Its pin-compatible layout simplifies the design process and allows for easy scalability across different power levels. The STK531U394C-E is also equipped with a bootstrap diode for the high-side drive function, which further reduces the number of external components required.

ON Semiconductor's STK531U394C-E is not just about performance; it also emphasizes ease of use. It comes in a SIP (Single In-line Package) form factor, which is conducive to better thermal management and simplifies assembly processes. For designers and engineers looking for a robust power module that offers both high efficiency and reliability, the STK531U394C-E is an excellent choice that meets a wide range of power application requirements.

You May Also Be Interested in

Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $114.9867
ECAD model for PM50B6L1C060
Powerex Inc.
MOD IPM H-BRIDGE L1 75A 600V / Power Driver Module IGBT H-Bridge 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75B4L1C060
Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21352-GP
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $38.3890
ECAD model for FPDB40PH60B
Powerex Inc.
MOD IPM 7-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Lowest to $102.3463
ECAD model for PM75RL1A060
Fairchild/ON Semiconductor
MOSFET IPM 500V 1.8A 23-DIP MOD
Need more? Email Us
ECAD model for FSB50550TB2
Powerex Inc.
MOD IPM 6PAC 600V 100A / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
ECAD model for PM100CSA060
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
ECAD model for AIP5D10K060Q4S
ON Semiconductor
VR14 30A PQFN45 POWER STA
Lowest to $0.5203
ECAD model for FDMF5175

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention