Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V ~ 5.5 V
Operating Supply Current 120μA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
RoHS State Request Verification
Win Source Part Number 1242317-REF3225AMDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF3225
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3225AMDBVREP CAD Model

Description

The REF3225AMDBVREP from Texas Instruments is a high-precision, low-power, series voltage reference. This device is part of TI's family of bandgap-based references that are designed to provide a stable, precise voltage output over a wide range of operating conditions. Its excellent temperature stability and low noise make it ideal for precision industrial applications.

Key Features

  • Output Voltage: The REF3225AMDBVREP offers a fixed output voltage of 2.5V, suitable for various ADCs, DACs, and other precision circuitry.
  • High Accuracy: The device provides an impressive initial accuracy of 0.1% (max), ensuring reliable performance for critical applications.
  • Low Temperature Drift: With a temperature coefficient of just 10ppm/°C (max), users can expect consistent output even under fluctuating environmental conditions.
  • Low Power Consumption: It features a low quiescent current of 95μA (typ), making it a smart choice for battery-powered and energy-efficient designs.
  • Stable with Capacitive Loads: The REF3225AMDBVREP is designed to be stable without an external capacitor, though it can drive capacitive loads up to 10μF.
  • Extended Operating Temperature Range: This device operates over an industrial temperature range of -40°C to 125°C, allowing its use in harsh environments.

Applications

The REF3225AMDBVREP is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare instrumentation
  • Industrial automation and process control
  • Automotive systems

Package and Quality

Encased in a small SOT-23 package, the REF3225AMDBVREP is designed for space-constrained applications. It is also part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and is specified for enhanced mission-critical performance.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6350CPA+
Maxim Integrated
V-Ref Precision 1.247V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.247V SOT23-3
Lowest to $11.7592
ECAD model for MAX6012AEUR-T
Maxim Integrated
V-Ref Precision 4.096V 10mA Automotive 8-Pin SOIC N T/R / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6126BASA41+T
Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+
Maxim Integrated
V-Ref Precision 4.5V 8-Pin SOIC N / IC VREF SERIES 4.5V 8SOIC
Lowest to $3.1201
ECAD model for MAX6145ESA+
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3285 $61.9710
14+ $8.4747 $118.6458
21+ $8.2099 $172.4079
29+ $7.9451 $230.4079
37+ $7.6803 $284.1711
49+ $6.8858 $337.4042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention