Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 800MHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 022480-MC100E111FNG
Ultra Librarian 3D Model Ultra Librarian MC100E111FNG CAD Model

Description

ON Semiconductor MC100E111FNG: High-Speed Quint Differential Line Driver

The ON Semiconductor MC100E111FNG is a quint differential line driver designed for high-speed digital data transmission over balanced lines. This device is part of the 100E series, renowned for its performance in delivering precise electrical characteristics and signal integrity in demanding applications. With its advanced features and robust design, the MC100E111FNG is an ideal choice for telecommunications, data communications, and high-speed networking systems.

Key Features

  • Differential PECL Outputs: The MC100E111FNG features five differential PECL outputs, providing low skew and high-speed data transmission capabilities.
  • High-Speed Operation: Capable of operating at frequencies up to 3GHz, this line driver can handle the requirements of the most performance-critical applications.
  • Low Skew: With an output-to-output skew of less than 25ps, the device ensures synchronous data transmission, essential for maintaining data integrity.
  • Power Supply: The device operates on a 5V power supply, making it compatible with a wide range of system voltages.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stability in various operating environments.

Applications

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Backplane and cable driving
  • Automated test equipment (ATE)
  • High-speed data acquisition systems

Quality and Reliability

The MC100E111FNG is manufactured with ON Semiconductor's commitment to quality and reliability. It comes in a 28-lead PLCC package that is both durable and suitable for high-density mounting. The device is also RoHS-compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Overall, the ON Semiconductor MC100E111FNG stands out as a high-performance solution for systems requiring fast and reliable differential data transmission. Its combination of speed, low skew, and robust design ensures that it can meet the stringent requirements of modern digital communication applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
Linear Technology
Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Lowest to $317.5573
ECAD model for LTC6954IUFF-1#PBF
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC720LP3E
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SY89830UK4I
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QSOP
Lowest to $3.4523
ECAD model for 74FCT3807SQGI
Renesas Electronics America
IC CLK BUFFER 1:4 2GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $8.7883
ECAD model for 8SLVP1104ANLGI
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $7.1057
ECAD model for MC100ES6221TB
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention