Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 027316-REF3225AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name REF3225
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3225AIDBVR CAD Model

Description

REF3225AIDBVR from Texas Instruments is a PMIC voltage reference designed for precision analog and mixed-signal designs that need a stable reference source for measurement, control, and signal-conditioning circuits. Engineers commonly evaluate parts in this category for use with ADCs, DACs, sensor interfaces, instrumentation modules, industrial control boards, and portable embedded systems where reference stability can directly affect overall system accuracy. Texas Instruments is widely used in production environments, making this device relevant for both new designs and maintenance sourcing. The current lifecycle status for REF3225AIDBVR is information not available, so design teams should confirm ongoing manufacturer support before committing it into long-life programs. RoHS compliance information is also not available from the provided input, and procurement or compliance teams should verify the latest material declarations, datasheet details, and manufacturer statements before release to regulated markets. This part is best positioned for engineers seeking a reputable reference component while maintaining careful compliance and supply-chain validation.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6350CPA+
Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5574 $50.1314
27+ $3.7394 $100.9638
42+ $3.6226 $152.1492
58+ $3.5057 $203.3306
74+ $3.3889 $250.7786
99+ $3.0383 $300.7917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,790 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention