EN
  • EN
  • DE

REF3212AIDBVTG4

Part No REF3212AIDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 17μVp-p
Noise - 10Hz to 10kHz 24μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091787-REF3212AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3212AIDBVTG4 CAD Model

Description

The REF3212AIDBVTG4 is a precision, low-power, low-voltage, series voltage reference from Texas Instruments. This device is part of a family of small, low-power, high-precision voltage references that offer excellent accuracy and temperature stability. Specifically designed for space-constrained and portable applications, the REF3212AIDBVTG4 is an ideal choice for high-performance data converters and precision measurement systems.

Key Features:

  • Precision Series Voltage Reference: The REF3212AIDBVTG4 provides a fixed 1.25V output with an impressive initial accuracy of ±0.2%.
  • Low Temperature Drift: Exhibiting an excellent temperature coefficient, this device maintains its precision over a wide temperature range, with a drift of only 35ppm/°C.
  • Low Power Consumption: With a quiescent current of only 75µA (typical), it is optimized for battery-powered and energy-efficient applications.
  • Stable with Capacitive Loads: This voltage reference is stable with capacitive loads of up to 10nF, providing flexibility in a variety of design configurations.
  • Small SOT-23 Package: The device comes in a tiny SOT-23 package, making it suitable for PCBs where space is at a premium.
  • Wide Operating Temperature Range: The REF3212AIDBVTG4 operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in diverse environments.
  • Drop-in Compatibility: This device is part of a pin-to-pin compatible series, allowing designers to easily swap and upgrade their systems without significant redesign.

Applications:

  • Portable and Battery-Powered Equipment
  • Precision Data Converters
  • Medical and Healthcare Systems
  • Industrial Process Control
  • High-resolution Analog-to-Digital Converters (ADCs)

The REF3212AIDBVTG4 is a reliable and versatile voltage reference that offers the precision required for advanced applications, while its low power consumption and small footprint make it an excellent choice for portable and space-constrained systems. Whether you're designing a sophisticated medical device or a compact sensor interface, the REF3212AIDBVTG4 from Texas Instruments will help ensure the accuracy and stability of your system.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7352 $51.9688
40+ $2.5620 $102.4800
61+ $2.4755 $151.0055
87+ $2.3024 $200.3088
113+ $2.2158 $250.3854
141+ $2.1293 $300.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess