EN
  • EN
  • DE

LM285DG4-1-2

Part No LM285DG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053446-LM285DG4-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285DG4-1-2 CAD Model

Description

The LM285DG4-1-2 is a precision micro-power voltage reference from Texas Instruments, a leader in semiconductor design and manufacturing. This high-quality component is designed to offer a stable voltage reference across a wide range of temperatures and operational conditions, making it an ideal choice for precision electronics and instrumentation.

Key Features

  • Voltage Accuracy: The LM285DG4-1-2 is known for its high accuracy, providing a precise 2.5V output with minimal deviation, ensuring reliable performance for critical applications.
  • Temperature Coefficient: This device boasts an excellent temperature coefficient, which means that the voltage reference remains consistent across a broad temperature range, from -40°C to +85°C. This stability is crucial for applications that are exposed to varying environmental conditions.
  • Low Power Consumption: Designed for micro-power operations, it consumes very little power, making it suitable for battery-powered and energy-efficient systems.
  • Package Type: The LM285DG4-1-2 comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications without compromising on performance.
  • Wide Application Range: This voltage reference can be used in a variety of applications, including A/D and D/A converters, portable instrumentation, battery chargers, and power supplies.

Technical Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±1% Temperature Range -40°C to +85°C Package / Case SOIC-8

With its combination of accuracy, reliability, and low power consumption, the LM285DG4-1-2 from Texas Instruments is an excellent choice for professionals looking for a high-quality voltage reference solution. Whether you are designing precision instruments or developing power-sensitive devices, this product delivers the performance and stability needed for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess