The REF102CUG4 is a high-precision voltage reference from Texas Instruments, designed to offer both accuracy and stability for demanding applications. This component is a critical building block in precision measurement systems, where a stable reference voltage is essential for accurate analog-to-digital conversion.
Key Features
- Stable Output: This device provides a fixed 10V output with an impressive initial accuracy of ±0.05%.
- Low Temperature Coefficient: The REF102CUG4 boasts a low temperature coefficient of 10ppm/°C (max), ensuring minimal deviation with temperature changes.
- Low Noise: It has a low noise specification, making it an ideal choice for sensitive electronic applications where noise can be a critical factor.
- Long-Term Stability: With excellent long-term stability of 25ppm/1000 hours (max), this voltage reference can be relied upon for consistent performance over time.
- Wide Operating Range: The device operates over a wide current range of 1mA to 10mA, providing flexibility across different use cases.
Applications
The REF102CUG4 is suitable for a variety of applications that require a precise and stable voltage reference. These include:
- Precision data acquisition systems
- High-resolution analog-to-digital converters
- Industrial instrumentation
- Medical equipment
- Laboratory equipment
Product Specifications
Parameter
Value
Output Voltage
10V
Initial Accuracy
±0.05%
Temperature Coefficient
10ppm/°C (max)
Long-Term Stability
25ppm/1000 hours (max)
Operating Current Range
1mA to 10mA
In summary, the REF102CUG4 from Texas Instruments is a robust, high-performance voltage reference that delivers the precision and stability required for high-end electronic systems. Its combination of low noise, excellent temperature stability, and long-term reliability make it an ideal choice for engineers and designers looking to enhance the accuracy of their electronic designs.