EN
  • EN
  • DE

PTWL6030B107CMRR

Part No PTWL6030B107CMRR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1110+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 711729-PTWL6030B107CMRR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTWL6030B107CMRR CAD Model

Description

Introducing the PTWL6030B107CMRR Power Management IC from Texas Instruments

The PTWL6030B107CMRR is a state-of-the-art power management integrated circuit (PMIC) developed by the renowned semiconductor company, Texas Instruments (TI). This advanced chip is designed to provide a comprehensive power management solution for a wide range of applications, particularly focusing on portable and battery-powered devices where energy efficiency and compact design are critical.

The PTWL6030B107CMRR boasts an impressive array of features that make it an ideal choice for designers looking to optimize their power management systems. It integrates multiple DC/DC converters, LDOs (Low Drop-Out regulators), and a variety of other power management functionalities into a single, compact package. This integration helps to reduce board space, simplify the design process, and enhance system reliability.

One of the key advantages of the PTWL6030B107CMRR is its high level of programmability and configurability. This allows designers to tailor the PMIC to meet the specific needs of their application, such as setting output voltages, controlling power sequencing, and managing power states to maximize battery life.

Additionally, the PTWL6030B107CMRR is equipped with advanced protection features, including over-voltage, under-voltage, over-current, and thermal protection, which safeguard the system against a variety of common electrical hazards. This ensures that both the PMIC and the device it powers operate safely under all conditions.

For communication with a host processor, the PTWL6030B107CMRR includes an I2C interface, which allows for real-time monitoring and control over the power management system. This feature enables dynamic power adjustments and system diagnostics, which are essential for optimizing performance and extending the lifespan of the end product.

Designed with efficiency in mind, the PTWL6030B107CMRR helps to reduce power consumption in standby and active modes, making it an environmentally friendly choice for energy-conscious applications. Its robust design and versatile feature set make it an excellent choice for powering complex electronic systems, such as smartphones, tablets, and other portable consumer electronics.

In summary, the PTWL6030B107CMRR from Texas Instruments is a sophisticated and versatile PMIC that offers designers a powerful tool for creating efficient, reliable, and high-performance power management systems.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess