EN
  • EN
  • DE

PTPS66021A0YBGR

Part No PTPS66021A0YBGR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description USB-C/PD 20V sink & 5V source power switch with 5V dead battery LDO 28-DSBGA -10 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 500 µm
Length 2.4 mm
Number of Pins 28
Thickness 500 µm
Width 1.2 mm
Win Source Part Number 962440-PTPS66021A0YBGR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS66021A0YBGR CAD Model

Description

PTPS66021A0YBGR Product Image

The PTPS66021A0YBGR is a high-performance, multi-channel power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced semiconductor is engineered to meet the rigorous power requirements of contemporary portable and battery-powered devices such as smartphones, tablets, and other handheld electronics.

At the heart of the PTPS66021A0YBGR lies its versatility, offering three step-down buck converters and two linear regulators. This combination enables the PMIC to provide a comprehensive power solution, simplifying system design and saving valuable board space. The buck converters are highly efficient, ensuring longer battery life by minimizing power loss during voltage conversion.

The device boasts an impressive input voltage range, accommodating a variety of power sources. Its advanced power sequencing capabilities are crucial for systems that require precise power-up and power-down sequences, protecting sensitive components and extending device longevity. Additionally, the PTPS66021A0YBGR features programmable output voltage levels, allowing designers to fine-tune power delivery for specific circuit requirements.

With its compact QFN (Quad Flat No-leads) package, the PTPS66021A0YBGR saves on PCB real estate and is designed for automated assembly processes, reducing manufacturing complexity and cost. The product also incorporates a range of safety features, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

For developers and engineers, Texas Instruments provides extensive technical support for the PTPS66021A0YBGR, including detailed datasheets, reference designs, and application notes. This support helps to accelerate the design process and bring products to market faster.

In conclusion, the PTPS66021A0YBGR from Texas Instruments is a sophisticated, efficient, and reliable power management solution that offers a combination of performance, integration, and value. It is an ideal choice for designers looking to enhance the power efficiency and battery life of their next-generation portable devices.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess