EN
  • EN
  • DE

PTPS659413F0RWERQ1

Part No PTPS659413F0RWERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Automotive 2.8 V to 5.5 V, 5 buck & 4 LDO Power Management IC (PMIC) 56-VQFNP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Height 900 µm
Length 8 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.8 V
Number of Outputs 9
Number of Pins 56
Thickness 850 µm
Width 8 mm
Win Source Part Number 1030734-PTPS659413F0RWERQ1
Categories PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS659413F0RWERQ1 CAD Model

Description

The PTPS659413F0RWERQ1 is a highly integrated power management solution from the renowned semiconductor manufacturer, Texas Instruments. This advanced device is designed to cater to the demanding needs of automotive and industrial applications, offering a robust and efficient power supply solution.

Key Features

  • Versatile Power Supply: The device includes multiple voltage rails, ensuring a versatile and comprehensive power supply solution for complex electronic systems.
  • High Efficiency: With an emphasis on power conservation, the PTPS659413F0RWERQ1 operates with high efficiency, reducing heat generation and improving system reliability.
  • Integrated Circuits: The integration of multiple power management circuits into a single package simplifies design, reduces component count, and saves on board space.
  • Automotive Grade: Engineered to meet stringent automotive standards, this product is suitable for use in harsh environments and is designed to withstand the rigors of automotive applications.
  • Thermal Management: Advanced thermal management features ensure the device operates within safe temperature ranges, even under high load conditions.

Applications

The PTPS659413F0RWERQ1 is ideal for a variety of applications where reliable and efficient power management is crucial. These include automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. Additionally, its robust design makes it suitable for industrial applications such as factory automation, robotics, and control systems.

Technical Specifications

Parameter Value
Input Voltage Range Specific to product series
Output Voltage(s) Multiple, configurable outputs
Operating Temperature Automotive range
Package Industry standard
Qualifications Automotive standards compliant

With Texas Instruments' reputation for quality and durability, the PTPS659413F0RWERQ1 is a reliable choice for designers looking to create robust systems with long-term performance.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess