EN
  • EN
  • DE

MAX16903SAUE50/V+

Part No MAX16903SAUE50/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16903
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701877-MAX16903SAUE50/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16903SAUE50/V+ CAD Model

Description

Maxim Integrated's MAX16903SAUE50/V+ Automotive Step-Down Converter

The MAX16903SAUE50/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver a fixed output voltage of 5.0V from an input voltage range of 3.5V to 36V. This makes it an ideal choice for automotive applications that require a stable and reliable power supply, even under the conditions of varying input voltages typically found in automotive environments.

Encased in a compact, 16-pin TSSOP-EP (Exposed Pad) package, the MAX16903SAUE50/V+ integrates a robust set of features that ensure performance and protection. Its ability to withstand load dump events up to 45V and its low quiescent current make it particularly suitable for use in the power supply circuits of infotainment systems, navigation units, and advanced driver-assistance systems (ADAS) that require continuous operation, even when the engine is off.

The device boasts a high peak efficiency of 90%, which minimizes power loss and helps in managing thermal conditions within the automotive systems. Furthermore, the MAX16903SAUE50/V+ incorporates a pulse-frequency modulation (PFM) mode, which enhances efficiency at light loads, thereby extending the life of the vehicle's battery.

For safety-critical applications, the MAX16903SAUE50/V+ features a range of protection mechanisms. These include overcurrent protection, which prevents damage from high current conditions, and thermal shutdown, which protects the device from overheating. Additionally, the converter is AEC-Q100 qualified, ensuring reliability and performance standards that meet the stringent requirements of the automotive industry.

Engineers and designers will appreciate the ease of integration offered by the MAX16903SAUE50/V+. Its fixed-frequency operation simplifies the design of EMI-sensitive applications, while its external compensation allows for optimization of the converter's response to various load conditions. The inclusion of a soft-start feature minimizes inrush current at startup, which can be critical for preventing glitches in sensitive automotive electronics.

In summary, the MAX16903SAUE50/V+ from Maxim Integrated is a robust, efficient, and reliable solution for automotive power supply applications, ensuring stable operation across a wide range of input voltages and under harsh automotive conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess