EN
  • EN
  • DE

PT6933A

Part No PT6933A
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 3.3V 1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 1.8V 6A, 1.75A 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6930
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 1.8V
Current - Output (Max) 6A, 1.75A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 75%
Mounting Type Through Hole, Right Angle
Package / Case 23-SIP Module
Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Base Product Number PT6933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -PT6933A-NDR,PT6933A-NDR
Standard Package 10
Win Source Part Number 1086253-PT6933A
Ultra Librarian 3D Model Ultra Librarian PT6933A CAD Model

Description

The PT6933A is a high-performance power module from Texas Instruments, designed to provide efficient power management and conversion for a wide range of applications. This module is part of the PT6900 series, known for its reliability and versatility in handling various power requirements.

Key Features

  • Integrated Switching Regulator: The PT6933A comes with an integrated switching regulator, allowing for high-efficiency power conversion which is critical in minimizing heat generation and improving system performance.
  • Adjustable Output Voltage: Users can adjust the output voltage of the PT6933A to suit their specific needs, providing flexibility across different applications and ensuring compatibility with a variety of devices.
  • Wide Input Voltage Range: The module operates over a broad input voltage range, making it suitable for use in systems with fluctuating power supplies or those that are battery-powered.
  • High Power Density: The PT6933A boasts a high power density, which means it delivers more power relative to its size, an essential feature for compact and space-constrained designs.
  • Thermal Protection: With built-in thermal protection, the module safeguards itself and the system from potential damage due to overheating, enhancing the overall durability and lifespan of the product.

Applications

The PT6933A, with its robust feature set, is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computing platforms
  • Other electronic devices requiring stable and efficient power management

Quality and Support

Texas Instruments is committed to delivering high-quality products. The PT6933A is no exception, backed by rigorous testing and validation processes to ensure it meets the highest standards. Additionally, customers can access comprehensive technical support and resources from Texas Instruments, including datasheets, design tools, and application notes, to facilitate the integration of the PT6933A into their projects.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess