EN
  • EN
  • DE

PT6932N

Part No PT6932N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 3.3V 1.5V / Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 1.5V 6A, 1.45A 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6930
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 1.5V
Current - Output (Max) 6A, 1.45A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 75%
Mounting Type Through Hole
Package / Case 23-SIP Module
Dimension 2.58" L x 0.60" W x 1.02" H (65.5mm x 15.2mm x 25.9mm)
Base Product Number PT6932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6932N-NDR,-PT6932N-NDR
Standard Package 10
Win Source Part Number 1033251-PT6932N
Ultra Librarian 3D Model Ultra Librarian PT6932N CAD Model

Description

The PT6932N is a high-performance, integrated module from Texas Instruments, renowned for its robustness and reliability in a variety of applications. This module is designed to deliver exceptional power efficiency and ease of use, making it an ideal choice for engineers and designers looking for a compact power solution.

Key Features

  • Integrated Power Solution: The PT6932N combines a step-down regulator with power-switching technology to provide an all-in-one power module, simplifying the design process and reducing time to market.
  • High Efficiency: With advanced switching technology, the PT6932N operates at high efficiency, which minimizes heat generation and makes it suitable for high-density circuit designs.
  • Adjustable Output Voltage: This module offers the flexibility to adjust the output voltage as needed for specific applications, ensuring wide compatibility and customizability.
  • Thermal Protection: The PT6932N includes thermal shutdown protection, safeguarding the module from damage due to overheating, thus ensuring a longer operational lifespan.
  • Easy Integration: The compact design and minimal external component requirements make it easy to integrate the PT6932N into a variety of electronic systems without requiring significant board space.

Applications

The versatility of the PT6932N allows it to be used across a broad range of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Computing peripherals
  • Portable electronics

Technical Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Output Current Up to 3A
Efficiency Up to 90%
Operating Temperature -40°C to +85°C

Overall, the Texas Instruments PT6932N is a robust, efficient, and flexible power module that provides a reliable solution for a wide array of power management needs.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess