Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6305
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 6V
Voltage - Output 1 1.2V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 70°C
Efficiency 57%
Mounting Type Through Hole
Package / Case 12-SIP Module
Base Product Number PT6308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6308S-TI,TEXTISPT6308S,PT6308S-NDR
Standard Package 12
Win Source Part Number 960719-PT6308S
Ultra Librarian 3D Model Ultra Librarian PT6308S CAD Model

Description

Product Overview: Texas Instruments PT6308S

The Texas Instruments PT6308S is a versatile and high-performance component designed for a wide range of applications in modern electronics. This product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Precision: The PT6308S is engineered to deliver precise performance, making it suitable for applications that require accuracy and reliability.
  • Low Power Consumption: With energy efficiency in mind, this product operates on low power, which is ideal for battery-powered devices and helps to extend their operational life.
  • Robust Design: Built to withstand harsh conditions, the PT6308S is robust and durable, ensuring it performs consistently even in challenging environments.
  • Compatibility: This component is designed to be compatible with a broad range of devices and systems, ensuring easy integration into existing designs.

Applications

The PT6308S is suitable for various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Healthcare Equipment

Technical Specifications

The technical specifications of the PT6308S reflect its capability to support a wide range of functions:

  • Supply Voltage: [Insert specific voltage range]
  • Operating Temperature: [Insert temperature range]
  • Package Type: [Insert package information]
  • Interface Type: [Insert interface details]

Quality and Support

Texas Instruments is known for its commitment to quality, and the PT6308S is no exception. Customers can expect reliable performance backed by comprehensive technical support and documentation. With a global network of authorized distributors and support centers, users can easily access assistance and resources for the PT6308S.

For more detailed information, including purchase options and resources such as datasheets and application notes, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 200W / Module DC-DC 48VIN 1-OUT 3.3V 40A 132W 8-Pin Quarter-Brick
Lowest to $84.2382
ECAD model for AGQ200B-48S3V3-6L
Texas Instruments
IC REG LINEAR SWITCHING REG
Lowest to $38.8333
ECAD model for LMZ22010TZ
Delta Electronics
DC/DC CONVERTERS
Need more? Email Us
ECAD model for DCK12S0A0S30NFA
Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $69.4460
ECAD model for LTM8055IY
Recom Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Need more? Email Us
ECAD model for RB-2405S

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention