EN
  • EN
  • DE

PGA411QPAPRQ1

Part No PGA411QPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC RESOLVER SENSOR 64HTQFP / Resolver Sensor Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Interface
Input Type Analog Voltage
Output Type SPI
Current - Supply 145mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP Exposed Pad
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808075-PGA411QPAPRQ1
Ultra Librarian 3D Model Ultra Librarian PGA411QPAPRQ1 CAD Model

Description

The PGA411QPAPRQ1 is a state-of-the-art resolver-to-digital converter from Texas Instruments, designed to provide high-performance solutions for automotive and industrial applications. This advanced integrated circuit (IC) is capable of converting the analog sine and cosine signals from a resolver sensor into digital position and velocity data. The PGA411QPAPRQ1 is specifically engineered to meet the rigorous demands of automotive environments, ensuring reliability and durability in a range of conditions.

Key Features

  • Integrated excitation amplifier and configurable voltage-controlled oscillator (VCO)
  • Supports wide temperature range from -40°C to +150°C, suitable for harsh automotive environments
  • High-resolution digital output with programmable resolution up to 16 bits
  • Advanced diagnostics and fault detection capabilities for enhanced system reliability
  • Programmable fault thresholds for overvoltage, undervoltage, and overtemperature conditions
  • Meets ISO 26262 requirements for functional safety applications
  • Available in a compact 64-pin QFP (Quad Flat Package) for space-constrained applications

Applications

The PGA411QPAPRQ1 is ideal for a variety of applications that require precise motor control and position sensing. It is commonly used in:

  • Electric and hybrid electric vehicle powertrains
  • Steering systems
  • Brake systems
  • Industrial robotics and automation systems

Performance and Quality

With its robust design and advanced features, the PGA411QPAPRQ1 delivers exceptional performance and quality. The device's high-resolution output ensures precise control for critical applications, while its diagnostic features provide real-time monitoring and system protection. Texas Instruments' commitment to quality ensures that the PGA411QPAPRQ1 meets the highest standards for automotive-grade components, offering designers a reliable and efficient solution for resolver-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4433 $54.8866
5+ $22.5176 $112.5880
7+ $21.8140 $152.6980
10+ $21.1103 $211.1030
13+ $20.4066 $265.2858
17+ $18.2956 $311.0252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess