EN
  • EN
  • DE

MC145011

Part No MC145011
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Sensor and Detector Interfaces
Description Photoelectric Smoke Detector IC with I/O For Line-Powered Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1217747-MC145011
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145011 CAD Model

Description

The MC145011 is a CMOS real-time clock (RTC) manufactured by Freescale Semiconductor - NXP. It provides accurate timekeeping and calendar functions for a variety of applications.

Applications:

  • Data Loggers: Time-stamping data in data logging systems.
  • Industrial Control Systems: Maintaining accurate time in industrial control applications.
  • Consumer Electronics: Clocks, watches, and other timekeeping devices.
  • Medical Equipment: Timing events in medical devices.
  • Automotive Systems: Keeping track of time and date in automotive electronics.

Features:

  • Real-Time Clock: Keeps track of time in seconds, minutes, hours, days, months, and years.
  • Calendar Function: Includes a calendar function that automatically adjusts for leap years.
  • Low Power Consumption: Designed for low power consumption to extend battery life.
  • Serial Interface: Communicates with a microcontroller via a serial interface (SPI or I2C).
  • Alarm Function: Includes an alarm function that can be programmed to trigger an interrupt at a specific time.
  • Backup Battery Input: Allows for connection of a backup battery to maintain timekeeping during power outages.

Benefits:

  • Accurate Timekeeping: Provides accurate timekeeping for critical applications.
  • Long Battery Life: Low power consumption enables long battery life in portable devices.
  • Simplified Design: Integrates all necessary components for real-time clock functionality into a single chip, simplifying design and reducing component count.
  • Cost-Effective: Offers a cost-effective solution for real-time clock applications.
  • Wide Operating Voltage Range: Can operate with a wide range of supply voltages.

Additional Details:

The MC145011 typically operates with a supply voltage of 3V or 5V. It requires an external crystal oscillator for accurate timekeeping. Refer to the NXP datasheet for specific electrical characteristics, pinout diagrams, and application circuit examples. It is commonly used with a 32.768 kHz crystal oscillator. A backup battery, such as a coin cell, can be used to maintain timekeeping during power outages.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess