EN
  • EN
  • DE

STM8AL3189TCX

Part No STM8AL3189TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM8
Standard Package 1,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263400-STM8AL3189TCX
Ultra Librarian 3D Model Ultra Librarian STM8AL3189TCX CAD Model

Description

STM8AL3189TCX Microcontroller by STMicroelectronics

The STM8AL3189TCX is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust operation, versatility, and efficiency for a wide range of applications. This MCU is part of the STM8AL3 series, which is renowned for its advanced features and capabilities tailored to meet the demands of automotive and industrial markets.

Core Features

  • Advanced STM8A Core: At the heart of the STM8AL3189TCX is the advanced STM8A core, operating at up to 16 MHz frequency, which provides the computing power necessary for complex tasks and real-time processing.
  • Memory Capacity: It comes with a generous memory configuration, including up to 128 KB of Flash program memory, 2 KB of RAM, and 2 KB of EEPROM. This memory setup ensures ample space for application code and data storage, with the added benefit of EEPROM for non-volatile data retention.
  • Rich Peripherals: A variety of integrated peripherals such as multiple 16-bit timers, USART, SPI, and I2C interfaces enhance the MCU's connectivity and control capabilities. Additionally, it includes a 10-bit ADC with up to 16 channels, allowing for precise analog signal measurement and conversion.
  • Robust I/Os: The STM8AL3189TCX features up to 68 I/O ports that provide the flexibility to interface with a wide range of sensors, actuators, and other external components.
  • Operating Voltage: It operates within a wide voltage range of 2.95 V to 5.5 V, ensuring compatibility with various power supply standards and enhancing its adaptability to different operating environments.

Automotive and Industrial Applications

Designed with stringent automotive and industrial standards in mind, the STM8AL3189TCX offers features like extended temperature range operation and compliance with automotive qualification standards. This makes it an ideal choice for applications such as engine management, body control modules, and industrial control systems.

Development and Support

STMicroelectronics provides comprehensive development support for the STM8AL3189TCX with software libraries, development kits, and a suite of tools for programming and debugging. This ecosystem simplifies the development process, allowing engineers to bring their products to market faster and more reliably.

Overall, the STM8AL3189TCX MCU stands out as a powerful and reliable solution for designers looking to create sophisticated and durable embedded systems for the automotive and industrial sectors.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7670 $56.3010
7+ $15.3985 $107.7895
11+ $14.9173 $164.0903
14+ $14.4361 $202.1054
18+ $13.9549 $251.1882
24+ $12.5113 $300.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess