EN
  • EN
  • DE

PGA305ARHHT

Part No PGA305ARHHT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SIGNAL COND ANLG 36-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Signal Conditioner
Input Type Analog
Output Type I²C
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number PGA305
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354610-PGA305ARHHT
Ultra Librarian 3D Model Ultra Librarian PGA305ARHHT CAD Model

Description

Product Overview: Texas Instruments PGA305ARHHT

The PGA305ARHHT is a sophisticated sensor signal conditioner integrated circuit from Texas Instruments, designed to bridge the gap between precision analog signals and digital processing. It is a key component in applications that require accurate and reliable conversion of sensor inputs into digital data. This product is particularly suited for pressure sensing and industrial process control, where its performance can significantly enhance system accuracy and stability.

Key Features

  • High Precision: The PGA305ARHHT boasts a high level of precision, which makes it ideal for critical measurement tasks. It ensures minimal signal distortion and noise interference, thus providing clean and reliable data for further processing.
  • Integrated ADC: The device includes an integrated analog-to-digital converter (ADC) that offers a high-resolution output. This feature simplifies the design process by reducing the need for external ADC components.
  • Programmable Gain: With its programmable gain amplifier (PGA), users can adjust the amplification levels to suit a wide range of sensor types and applications. This flexibility allows for the customization of the signal conditioning process according to specific requirements.
  • Temperature Compensation: The PGA305ARHHT is equipped with temperature compensation capabilities, ensuring that the output remains consistent across various temperature ranges. This is critical for maintaining accuracy in fluctuating environmental conditions.
  • Robust Design: Housed in a VQFN (Very Thin Quad Flat Non-leaded) package, the PGA305ARHHT is designed for durability and reliability. It can withstand harsh industrial environments, making it a dependable choice for long-term deployment.

Applications

The versatility of the PGA305ARHHT allows it to be used in a wide array of applications. It is particularly effective in:

  • Pressure sensing systems
  • Industrial process control
  • Factory automation
  • Instrumentation
  • Medical equipment

In summary, the PGA305ARHHT from Texas Instruments is a highly integrated and feature-rich sensor signal conditioner that offers precision, flexibility, and durability for a variety of industrial and medical applications.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6357 $50.5428
10+ $10.3678 $103.6780
15+ $10.0438 $150.6570
21+ $9.7198 $204.1158
27+ $9.3958 $253.6866
36+ $8.4238 $303.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess